Canon logo

Canon i-SENSYS MF4750 Laser A4 600 x 1200 DPI 23 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75607
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon i-SENSYS MF4750 Laser A4 600 x 1200 DPI 23 ppm:

Canon i-SENSYS MF4750, Laser, Mono printing, 600 x 1200 DPI, Mono copying, A4, Black

Long summary description Canon i-SENSYS MF4750 Laser A4 600 x 1200 DPI 23 ppm:

Canon i-SENSYS MF4750. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.