Canon Cinema EOS C100, 9.84 MP, CMOS, Full HD, 3.5", LCD, 2.25 lbs (1.02 kg)
Canon Cinema EOS C100. Total megapixels: 9.84 MP, Sensor type: CMOS, Effective megapixels (movie): 8.29 MP. Lens mount interface: Canon EF, Canon EF-S. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. ISO sensitivity: 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2500, 3200, 4000, 5000, 6400, 8000, 10000, 12800,..., Light exposure modes: Auto. Display diagonal: 3.5", Display: LCD