Canon logo

Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Blue

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73099
Info modified on:
08 Feb 2022, 19:35:41
Short summary description Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Blue:

Canon PowerShot A2300, 16 MP, 4608 x 3456 pixels, CCD, 5x, HD, Blue

Long summary description Canon PowerShot A2300 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Blue:

Canon PowerShot A2300. Camera type: Compact camera, Megapixel: 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 1600. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5 - 25 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 2.7". PictBridge. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.