Canon logo

Canon PowerShot A2400 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Pink

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58199
Info modified on:
10 Feb 2022, 11:18:58
Short summary description Canon PowerShot A2400 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Pink:

Canon PowerShot A2400 IS, 16 MP, 4608 x 3456 pixels, CCD, 5x, HD, Pink

Long summary description Canon PowerShot A2400 IS 1/2.3" Compact camera 16 MP CCD 4608 x 3456 pixels Pink:

Canon PowerShot A2400 IS. Camera type: Compact camera, Megapixel: 16 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 1600. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5 - 25 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 2.7". PictBridge. Weight: 4.44 oz (126 g). Product color: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.