Canon logo

Canon i-SENSYS LBP7780Cx Color 9600 x 600 DPI A4

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60555
Info modified on:
30 May 2023, 12:08:49
Short summary description Canon i-SENSYS LBP7780Cx Color 9600 x 600 DPI A4:

Canon i-SENSYS LBP7780Cx, Laser, Color, 9600 x 600 DPI, A4, 32 ppm, Duplex printing

Long summary description Canon i-SENSYS LBP7780Cx Color 9600 x 600 DPI A4:

Canon i-SENSYS LBP7780Cx. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.