Canon logo

Canon PowerShot ELPH 110 HS 1/2.3" Compact camera 16.1 MP CMOS 4608 x 3456 pixels Pink

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15652
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon PowerShot ELPH 110 HS 1/2.3" Compact camera 16.1 MP CMOS 4608 x 3456 pixels Pink:

Canon PowerShot ELPH 110 HS, 16.1 MP, 4608 x 3456 pixels, CMOS, 5x, Full HD, Pink

Long summary description Canon PowerShot ELPH 110 HS 1/2.3" Compact camera 16.1 MP CMOS 4608 x 3456 pixels Pink:

Canon PowerShot ELPH 110 HS. Camera type: Compact camera, Megapixel: 16.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.3 - 21.5 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". PictBridge. Weight: 4.23 oz (120 g). Product color: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.