Canon logo

Canon PowerShot ELPH 110 HS 1/2.3" Compact camera 16.1 MP CMOS 4608 x 2592 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51289
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon PowerShot ELPH 110 HS 1/2.3" Compact camera 16.1 MP CMOS 4608 x 2592 pixels Black:

Canon PowerShot ELPH 110 HS, 16.1 MP, 4608 x 2592 pixels, CMOS, 5x, Full HD, Black

Long summary description Canon PowerShot ELPH 110 HS 1/2.3" Compact camera 16.1 MP CMOS 4608 x 2592 pixels Black:

Canon PowerShot ELPH 110 HS. Camera type: Compact camera, Megapixel: 16.1 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 2592 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.3 - 21.5 mm. Fastest camera shutter speed: 1/2000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". PictBridge. Weight: 4.23 oz (120 g). Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.