Canon logo

Canon LEGRIA HF R36 Handheld camcorder 3.28 MP CMOS Full HD Red

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57238
Info modified on:
03 Jun 2018, 22:13:04
Short summary description Canon LEGRIA HF R36 Handheld camcorder 3.28 MP CMOS Full HD Red:

Canon LEGRIA HF R36, 3.28 MP, CMOS, 1/4.85", Full HD, 8 GB, 3"

Long summary description Canon LEGRIA HF R36 Handheld camcorder 3.28 MP CMOS Full HD Red:

Canon LEGRIA HF R36. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 1/4.85". Optical zoom: 32x, Digital zoom: 1020x, Focal length range: 2.8 - 89.6 mm. Internal storage capacity: 8 GB, Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual, Closest focusing distance: 0.394" (0.0100 m). Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.