Canon logo

Canon CC-56 Digital alarm clock White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4604
Info modified on:
14 Mar 2024, 18:25:24
Short summary description Canon CC-56 Digital alarm clock White:

Canon CC-56, Digital alarm clock, White, LCD, 2.66" (67.5 mm), 0.78" (19.8 mm), 2.81" (71.5 mm)

Long summary description Canon CC-56 Digital alarm clock White:

Canon CC-56. Type: Digital alarm clock, Product color: White. Display type: LCD. Width: 2.66" (67.5 mm), Height: 0.78" (19.8 mm), Depth: 2.81" (71.5 mm). Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.