Canon logo

Canon PIXMA MX375 Inkjet A4 4800 x 1200 DPI

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45967
Info modified on:
03 Feb 2023, 10:34:06
Short summary description Canon PIXMA MX375 Inkjet A4 4800 x 1200 DPI:

Canon PIXMA MX375, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description Canon PIXMA MX375 Inkjet A4 4800 x 1200 DPI:

Canon PIXMA MX375. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.