Canon logo

Canon i-SENSYS MF754CDW Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61270
Info modified on:
30 May 2023, 12:06:39
Short summary description Canon i-SENSYS MF754CDW Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:

Canon i-SENSYS MF754CDW, Laser, Color printing, 1200 x 1200 DPI, Color copying, A4, White

Long summary description Canon i-SENSYS MF754CDW Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:

Canon i-SENSYS MF754CDW. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Duplex functions: Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.