Canon logo

Canon i-SENSYS MF752Cdw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27072
Info modified on:
04 Jul 2025, 10:51:38
Short summary description Canon i-SENSYS MF752Cdw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:

Canon i-SENSYS MF752Cdw, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description Canon i-SENSYS MF752Cdw Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:

Canon i-SENSYS MF752Cdw. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.