Canon imagePROGRAF iPF6400, 2400 x 1200 DPI, GARO, Black, Blue, Cyan, Green, Gray, Magenta, Matte black, Photo cyan, Photo Gray, Photo magenta, Red,..., A1, A2, B2, 708.7" (18 m)
Canon imagePROGRAF iPF6400. Maximum resolution: 2400 x 1200 DPI, Page description languages: GARO, Printing colors: Black, Blue, Cyan, Green, Gray, Magenta, Matte black, Photo cyan, Photo Gray, Photo magenta, Red,.... ISO A-series sizes (A0...A9): A1, A2, ISO B-series sizes (B0...B9): B2, Maximum roll length: 708.7" (18 m). Internal memory: 384 MB, Sound pressure level (printing): 47 dB. Power supply: 100 W, Power consumption (standby): 6 W, Power consumption (off): 5 W