Canon logo

Canon PIXMA MG8220 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58548
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon PIXMA MG8220 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA MG8220, Inkjet, Color printing, 9600 x 2400 DPI, Color copying, A4, Direct printing

Long summary description Canon PIXMA MG8220 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA MG8220. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 4800 x 9600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.