Canon logo

Canon PIXMA MG5350 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87857
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PIXMA MG5350 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA MG5350, Inkjet, Color printing, 9600 x 2400 DPI, Color copying, A4, Direct printing

Long summary description Canon PIXMA MG5350 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA MG5350. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.