Canon logo

Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99567
Info modified on:
23 Feb 2023, 16:30:15
Short summary description Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MG3150, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Canon PIXMA MG3150 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MG3150. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.