Canon logo

Canon i-SENSYS LBP-6680X 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48492
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon i-SENSYS LBP-6680X 1200 x 1200 DPI A4:

Canon i-SENSYS LBP-6680X, Laser, 1200 x 1200 DPI, A4, 33 ppm, White

Long summary description Canon i-SENSYS LBP-6680X 1200 x 1200 DPI A4:

Canon i-SENSYS LBP-6680X. Print technology: Laser. Number of print cartridges: 2, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Display: LCD, Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.