Canon LEGRIA HF M406, 2.37 MP, CMOS, 1/3", 3", LCD, 12.3 oz (350 g)
Canon LEGRIA HF M406. Total megapixels: 2.37 MP, Sensor type: CMOS, Optical sensor size: 1/3". Optical zoom: 10x, Digital zoom: 40x, Focal length range: 6.1 - 61 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Maximum memory card size: 64 GB. Focus adjustment: Auto/Manual. Light exposure modes: Auto, Manual, Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Sunset