Canon logo

Canon LEGRIA HF-M41 2.37 MP CMOS Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31308
Info modified on:
04 Apr 2019, 12:51:32
Short summary description Canon LEGRIA HF-M41 2.37 MP CMOS Black:

Canon LEGRIA HF-M41, 2.37 MP, CMOS, 1/3", 3", LCD, 12.7 oz (360 g)

Long summary description Canon LEGRIA HF-M41 2.37 MP CMOS Black:

Canon LEGRIA HF-M41. Total megapixels: 2.37 MP, Sensor type: CMOS, Optical sensor size: 1/3". Optical zoom: 10x, Digital zoom: 40x, Focal length range: 6.1 - 61 mm. Compatible memory cards: SD, SDHC, SDXC, Flash memory: 32 GB. Camera shutter speed: 1/2 - 1/2000 s. Display diagonal: 3", Display: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.