Canon i-SENSYS LBP7660Cdn, Laser, Color, 600 x 600 DPI, A4, 20 ppm, Duplex printing
Canon i-SENSYS LBP7660Cdn. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, White