Canon logo

Canon EOS 500D + EF-S 17-85mm IS USM SLR Camera Kit 15.1 MP CMOS 4272 x 2848 pixels Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19501
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS 500D + EF-S 17-85mm IS USM SLR Camera Kit 15.1 MP CMOS 4272 x 2848 pixels Black:

Canon EOS 500D + EF-S 17-85mm IS USM, 15.1 MP, 4272 x 2848 pixels, CMOS, 0x, Full HD, Black

Long summary description Canon EOS 500D + EF-S 17-85mm IS USM SLR Camera Kit 15.1 MP CMOS 4272 x 2848 pixels Black:

Canon EOS 500D + EF-S 17-85mm IS USM. Camera type: SLR Camera Kit, Megapixel: 15.1 MP, Sensor type: CMOS, Maximum image resolution: 4272 x 2848 pixels. Optical zoom: 0x, Digital zoom: 0x. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". Weight: 16.9 oz (480 g). Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.