Canon logo

Canon imageRUNNER C3226i Laser A3 1200 x 1200 DPI 26 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128817
Info modified on:
30 May 2023, 12:06:37
Short summary description Canon imageRUNNER C3226i Laser A3 1200 x 1200 DPI 26 ppm Wi-Fi:

Canon imageRUNNER C3226i, Laser, Color printing, 1200 x 1200 DPI, A3, Direct printing, Black, White

Long summary description Canon imageRUNNER C3226i Laser A3 1200 x 1200 DPI 26 ppm Wi-Fi:

Canon imageRUNNER C3226i. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 26 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Copy, Print, Scan. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: Black, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.