Canon logo

Canon imageRUNNER 1133 Laser A4 1200 x 600 DPI 33 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118493
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon imageRUNNER 1133 Laser A4 1200 x 600 DPI 33 ppm:

Canon imageRUNNER 1133, Laser, Mono printing, 1200 x 600 DPI, Mono copying, Color scanning, A4

Long summary description Canon imageRUNNER 1133 Laser A4 1200 x 600 DPI 33 ppm:

Canon imageRUNNER 1133. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.