Canon 4625A015, Porro II, 15x, 1.97" (5 cm), Waterproof, Black, 2.6 lbs (1.18 kg)
Canon 4625A015. Magnification: 15x, Objective diameter: 1.97" (5 cm), Prism type: Porro II. Battery type: AA. Weight: 2.6 lbs (1.18 kg). Dimensions (WxDxH): 5.98 x 7.6 x 3.19" (152 x 193 x 81 mm)