Canon logo

Canon PIXMA G550 MegaTank inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237610
Info modified on:
30 May 2023, 12:06:25
Short summary description Canon PIXMA G550 MegaTank inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

Canon PIXMA G550 MegaTank, Color, 4800 x 1200 DPI, A4, 8000 pages per month, LCD, Black

Long summary description Canon PIXMA G550 MegaTank inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:

Canon PIXMA G550 MegaTank. Color, Maximum duty cycle: 8000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Display: LCD. Wi-Fi. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.