Canon logo

Canon imageRUNNER C1028iF Laser A4 2400 x 600 DPI 28 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146280
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon imageRUNNER C1028iF Laser A4 2400 x 600 DPI 28 ppm:

Canon imageRUNNER C1028iF, Laser, Color printing, 2400 x 600 DPI, A4, Direct printing, Gray

Long summary description Canon imageRUNNER C1028iF Laser A4 2400 x 600 DPI 28 ppm:

Canon imageRUNNER C1028iF. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 21 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.