Canon logo

Canon PIXMA G3520 MegaTank Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195461
Info modified on:
23 Oct 2023, 11:55:53
Short summary description Canon PIXMA G3520 MegaTank Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA G3520 MegaTank, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA G3520 MegaTank Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA G3520 MegaTank. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.