Canon logo

Canon PIXMA TS3450 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
408563
Info modified on:
09 Nov 2023, 09:20:48
Short summary description Canon PIXMA TS3450 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TS3450, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description Canon PIXMA TS3450 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TS3450. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.