Canon logo

Canon PIXMA TS7450a Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222730
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Canon PIXMA TS7450a Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TS7450a, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA TS7450a Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TS7450a. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.