Canon logo

Canon LEGRIA FS306 0.8 MP CCD Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38832
Info modified on:
04 Apr 2019, 11:04:54
Short summary description Canon LEGRIA FS306 0.8 MP CCD Blue:

Canon LEGRIA FS306, 0.8 MP, CCD, 1/6", 2.7", LCD, 7.94 oz (225 g)

Long summary description Canon LEGRIA FS306 0.8 MP CCD Blue:

Canon LEGRIA FS306. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 1/6". Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Flash memory: 32 GB. Camera shutter speed: 1/6 - 1/2000 s. Display diagonal: 2.7", Display: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.