Canon LEGRIA HF M306, 3.3 MP, 2.7", LCD, 11.3 oz (320 g), Black, Silver
Canon LEGRIA HF M306. Total megapixels: 3.3 MP. Optical zoom: 15x, Digital zoom: 300x. Maximum memory card size: 32 GB. Camera shutter speed: 1/2000 s. Display diagonal: 2.7", Display: LCD