Canon logo

Canon VIXIA HF M31 3.89 MP CMOS Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25891
Info modified on:
04 Apr 2019, 11:36:55
Short summary description Canon VIXIA HF M31 3.89 MP CMOS Black:

Canon VIXIA HF M31, 3.89 MP, CMOS, 1/6", 2.7", LCD, 13.4 oz (380 g)

Long summary description Canon VIXIA HF M31 3.89 MP CMOS Black:

Canon VIXIA HF M31. Total megapixels: 3.89 MP, Sensor type: CMOS, Optical sensor size: 1/6". Optical zoom: 15x, Digital zoom: 300x, Focal length range: 4.1 - 61.5 mm. Normal focusing range: 0.01 - 1 m. Display diagonal: 2.7", Display: LCD. Minimum illumination: 0.4 lx

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.