Canon logo

Canon PowerShot A495 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17242
Info modified on:
08 Jun 2018, 10:14:46
Short summary description Canon PowerShot A495 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver:

Canon PowerShot A495, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3.3x, Silver

Long summary description Canon PowerShot A495 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Silver:

Canon PowerShot A495. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3.3x, Digital zoom: 4x, Focal length range: 6.6 - 21.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". PictBridge. Weight: 6.17 oz (175 g). Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.