Canon logo

Canon EOS Rebel T1i + EF-S 18-55mm IS SLR Camera Kit 15.1 MP CMOS 4752 x 3168 pixels Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25341
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon EOS Rebel T1i + EF-S 18-55mm IS SLR Camera Kit 15.1 MP CMOS 4752 x 3168 pixels Black:

Canon EOS Rebel T1i + EF-S 18-55mm IS, 15.1 MP, 4752 x 3168 pixels, CMOS, Full HD, 16.9 oz (480 g), Black

Long summary description Canon EOS Rebel T1i + EF-S 18-55mm IS SLR Camera Kit 15.1 MP CMOS 4752 x 3168 pixels Black:

Canon EOS Rebel T1i + EF-S 18-55mm IS. Camera type: SLR Camera Kit, Megapixel: 15.1 MP, Sensor type: CMOS, Maximum image resolution: 4752 x 3168 pixels. Focal length range: 18 - 55 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". PictBridge. Weight: 16.9 oz (480 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.