Canon logo

Canon imageRUNNER 2520 Laser A3 1200 x 1200 DPI 20 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197355
Info modified on:
09 Jan 2023, 09:43:25
Short summary description Canon imageRUNNER 2520 Laser A3 1200 x 1200 DPI 20 ppm:

Canon imageRUNNER 2520, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A3, White

Long summary description Canon imageRUNNER 2520 Laser A3 1200 x 1200 DPI 20 ppm:

Canon imageRUNNER 2520. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product color: White

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.