Canon logo

Canon PIXMA E3340 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67250
Info modified on:
30 May 2023, 12:06:33
Short summary description Canon PIXMA E3340 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA E3340, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA E3340 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA E3340. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.