Canon logo

Canon PIXMA MP560 Inkjet A4 9600 x 2400 DPI 9.2 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86148
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PIXMA MP560 Inkjet A4 9600 x 2400 DPI 9.2 ppm Wi-Fi:

Canon PIXMA MP560, Inkjet, Color printing, 9600 x 2400 DPI, Mono copying, Mono scanning, A4

Long summary description Canon PIXMA MP560 Inkjet A4 9600 x 2400 DPI 9.2 ppm Wi-Fi:

Canon PIXMA MP560. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 6 ppm. Copying: Mono copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.