Canon logo

Canon imageCLASS PIXMA MP272 Inkjet A4 4800 x 1200 DPI 8.4 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35317
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon imageCLASS PIXMA MP272 Inkjet A4 4800 x 1200 DPI 8.4 ppm:

Canon imageCLASS PIXMA MP272, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Canon imageCLASS PIXMA MP272 Inkjet A4 4800 x 1200 DPI 8.4 ppm:

Canon imageCLASS PIXMA MP272. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 4.8 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.