Canon logo

Canon EOS M200 + EF-M 15-45mm f/3.5-6.3 IS STM MILC 24.1 MP CMOS 6000 x 4000 pixels Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35368
Info modified on:
14 Apr 2020, 08:57:49
Short summary description Canon EOS M200 + EF-M 15-45mm f/3.5-6.3 IS STM MILC 24.1 MP CMOS 6000 x 4000 pixels Black:

Canon EOS M200 + EF-M 15-45mm f/3.5-6.3 IS STM, 24.1 MP, 6000 x 4000 pixels, CMOS, 4K Ultra HD, Touchscreen, Black

Long summary description Canon EOS M200 + EF-M 15-45mm f/3.5-6.3 IS STM MILC 24.1 MP CMOS 6000 x 4000 pixels Black:

Canon EOS M200 + EF-M 15-45mm f/3.5-6.3 IS STM. Camera type: MILC, Megapixel: 24.1 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Focal length range: 15 - 45 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 3", Touchscreen. PictBridge. Weight: 10.5 oz (299 g). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.