Canon logo

Canon i-SENSYS MF8050Cn Laser A4 2400 x 600 DPI 12 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114489
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon i-SENSYS MF8050Cn Laser A4 2400 x 600 DPI 12 ppm:

Canon i-SENSYS MF8050Cn, Laser, Color printing, 2400 x 600 DPI, Color copying, Color scanning, A4

Long summary description Canon i-SENSYS MF8050Cn Laser A4 2400 x 600 DPI 12 ppm:

Canon i-SENSYS MF8050Cn. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.