Canon logo

Canon PowerShot SD1200 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Pink

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25521
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon PowerShot SD1200 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Pink:

Canon PowerShot SD1200 IS, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3x, Pink

Long summary description Canon PowerShot SD1200 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Pink:

Canon PowerShot SD1200 IS. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". PictBridge. Weight: 4.23 oz (120 g). Product color: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.