Canon LEGRIA FS200, 1.23 MP, CCD, 1/6", 2.7", LCD, 7.94 oz (225 g)
Canon LEGRIA FS200. Total megapixels: 1.23 MP, Sensor type: CCD, Optical sensor size: 1/6". Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Flash memory: 16 GB. Display diagonal: 2.7", Display: LCD. Self-timer delay: 10 s, Minimum illumination: 1.1 lx