Canon logo

Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78859
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm:

Canon PIXMA MX320, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Direct printing

Long summary description Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm:

Canon PIXMA MX320. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 4.5 ppm. Copying: Color copying. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.