Canon logo

Canon XEED SX800 3000 ANSI lumens LCOS

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14899
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon XEED SX800 3000 ANSI lumens LCOS:

Canon XEED SX800, 3000 ANSI lumens, LCOS, 900:1, 88%, 15 - 75 kHz, 50 - 85 Hz

Long summary description Canon XEED SX800 3000 ANSI lumens LCOS:

Canon XEED SX800. Projector brightness: 3000 ANSI lumens, Projection technology: LCOS, Contrast ratio (typical): 900:1. Light source type: Lamp, Lamp type: NSH, Lamp power: 230 W. Focal length range: 16.6 - 24.8 mm, Digital zoom: 1.5x, Magnification: 1x - 12x. Noise level: 35 dB, Dot clock scanning frequency: 170 MHz. RMS rated power: 1 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.