Canon logo

Canon i-SENSYS X C1127i Laser A4 1200 x 1200 DPI 27 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86462
Info modified on:
30 May 2023, 12:06:34
Short summary description Canon i-SENSYS X C1127i Laser A4 1200 x 1200 DPI 27 ppm Wi-Fi:

Canon i-SENSYS X C1127i, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, Gray

Long summary description Canon i-SENSYS X C1127i Laser A4 1200 x 1200 DPI 27 ppm Wi-Fi:

Canon i-SENSYS X C1127i. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.