Canon logo

Canon i-SENSYS MF744Cdw Laser A4 1200 x 1200 DPI 27 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48836
Info modified on:
14 Mar 2024, 18:55:12
Short summary description Canon i-SENSYS MF744Cdw Laser A4 1200 x 1200 DPI 27 ppm Wi-Fi:

Canon i-SENSYS MF744Cdw, Laser, Color printing, 1200 x 1200 DPI, Color copying, A4, Black, White

Long summary description Canon i-SENSYS MF744Cdw Laser A4 1200 x 1200 DPI 27 ppm Wi-Fi:

Canon i-SENSYS MF744Cdw. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.