Canon EOS 4000D, 18 MP, 5184 x 3456 pixels, Full HD, 15.4 oz (436 g), Black
Canon EOS 4000D. Camera type: SLR Camera Kit, Megapixel: 18 MP, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 12800. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 2.7". Viewfinder type: Electronic, Optical. PictBridge. Weight: 15.4 oz (436 g). Product color: Black