Canon logo

Canon EOS Rebel XS + EF-S 18-55mm IS Kit SLR Camera Kit 10.1 MP CMOS 3888 x 2592 pixels Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73081
Info modified on:
14 Mar 2024, 18:35:33
Short summary description Canon EOS Rebel XS + EF-S 18-55mm IS Kit SLR Camera Kit 10.1 MP CMOS 3888 x 2592 pixels Black:

Canon EOS Rebel XS + EF-S 18-55mm IS Kit, 10.1 MP, 3888 x 2592 pixels, CMOS, 15.9 oz (450 g), Black

Long summary description Canon EOS Rebel XS + EF-S 18-55mm IS Kit SLR Camera Kit 10.1 MP CMOS 3888 x 2592 pixels Black:

Canon EOS Rebel XS + EF-S 18-55mm IS Kit. Camera type: SLR Camera Kit, Megapixel: 10.1 MP, Sensor type: CMOS, Maximum image resolution: 3888 x 2592 pixels. ISO sensitivity (max): 1600. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. Display diagonal: 2.5". PictBridge. Weight: 15.9 oz (450 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.