Canon logo

Canon EOS 450D + EF-S 18-200mm SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24944
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS 450D + EF-S 18-200mm SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black:

Canon EOS 450D + EF-S 18-200mm, 12.2 MP, 4272 x 2848 pixels, CMOS, 16.8 oz (475 g), Black

Long summary description Canon EOS 450D + EF-S 18-200mm SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black:

Canon EOS 450D + EF-S 18-200mm. Camera type: SLR Camera Kit, Megapixel: 12.2 MP, Sensor type: CMOS, Maximum image resolution: 4272 x 2848 pixels. Focal length range: 18 - 200 mm. Fastest camera shutter speed: 1/4000 s. Display diagonal: 3". Viewfinder type: Electronic. PictBridge. Weight: 16.8 oz (475 g). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.