Canon logo

Canon PC -D450 Digital copier 22 cpm A4 (210 x 297 mm)

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18814
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PC -D450 Digital copier 22 cpm A4 (210 x 297 mm):

Canon PC -D450, 22 cpm, 600 x 600 DPI, 99 copies, A4 (210 x 297 mm), 9600 x 9600 DPI, 10 s

Long summary description Canon PC -D450 Digital copier 22 cpm A4 (210 x 297 mm):

Canon PC -D450. Maximum copy speed: 22 cpm, Copy resolution (black text): 600 x 600 DPI, Maximum number of copies: 99 copies. Maximum print size: A4 (210 x 297 mm). Enhanced scan resolution: 9600 x 9600 DPI. Warm-up time: 10 s, Time to first page (black, normal): 9 s, Print speed (black, normal quality, A4/US Letter): 22 ppm. Print technology: Laser, Standard printer languages: UFRII-LT

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.